Vishay Intertechnology, Inc. Through Hole Resistors RWR89N54R9FRBSL

Description
54.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
54.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N54R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N54R9FRBSL-ND
Through Hole Resistors RWR89N54R9FRBSL-ND
54.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

54.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 54.9 OHM 3W 1% WW AXIAL - RWR89N54R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 3W 1% WW AXIAL
RWR89N54R9FRBSL
RES 54.9 OHM 3W 1% WW AXIAL RWR89N54R9FRBSL
RES 54.9ohm 3W 1% WW AXIAL

RES 54.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N54R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N54R9FRBSL
Wirewound Resistors 3110-RWR89N54R9FRBSL
ESN-2B 54.9 1% RWR89N54R9FR BSL

ESN-2B 54.9 1% RWR89N54R9FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N54R9FRBSL-ND RWR89N54R9FRBSL 3110-RWR89N54R9FRBSL
Product Name Through Hole Resistors RES 54.9 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A9R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details