Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5490FSS73

Description
ESN-2B 549 1% RWR89N5490FS S73
Request a Quote Datasheet
Description
ESN-2B 549 1% RWR89N5490FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5490FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5490FSS73
Wirewound Resistors 3110-RWR89N5490FSS73
ESN-2B 549 1% RWR89N5490FS S73

ESN-2B 549 1% RWR89N5490FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5490FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5490FSS73-ND
Through Hole Resistors RWR89N5490FSS73-ND
549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 549 OHM 3W 1% WW AXIAL - RWR89N5490FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3W 1% WW AXIAL
RWR89N5490FSS73
RES 549 OHM 3W 1% WW AXIAL RWR89N5490FSS73
RES 549ohm 3W 1% WW AXIAL

RES 549ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5490FSS73 RWR89N5490FSS73-ND RWR89N5490FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 549 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details