Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5490FSB12

Description
ESN-2B 549 1% RWR89N5490FS B12
Request a Quote Datasheet
Description
ESN-2B 549 1% RWR89N5490FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5490FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5490FSB12
Wirewound Resistors 3110-RWR89N5490FSB12
ESN-2B 549 1% RWR89N5490FS B12

ESN-2B 549 1% RWR89N5490FS B12

Supplier's Site Datasheet
RES 549 OHM 3W 1% WW AXIAL - RWR89N5490FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3W 1% WW AXIAL
RWR89N5490FSB12
RES 549 OHM 3W 1% WW AXIAL RWR89N5490FSB12
RES 549ohm 3W 1% WW AXIAL

RES 549ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5490FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5490FSB12-ND
Through Hole Resistors RWR89N5490FSB12-ND
549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5490FSB12 RWR89N5490FSB12 RWR89N5490FSB12-ND
Product Name Wirewound Resistors RES 549 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details