Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5490FRB12

Description
ESN-2B 549 1% RWR89N5490FR B12
Request a Quote Datasheet
Description
ESN-2B 549 1% RWR89N5490FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5490FRB12
Wirewound Resistors 3110-RWR89N5490FRB12
ESN-2B 549 1% RWR89N5490FR B12

ESN-2B 549 1% RWR89N5490FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5490FRB12-ND
Through Hole Resistors RWR89N5490FRB12-ND
549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

549 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 549 OHM 3W 1% WW AXIAL - RWR89N5490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3W 1% WW AXIAL
RWR89N5490FRB12
RES 549 OHM 3W 1% WW AXIAL RWR89N5490FRB12
RES 549ohm 3W 1% WW AXIAL

RES 549ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5490FRB12 RWR89N5490FRB12-ND RWR89N5490FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 549 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details