Vishay Intertechnology, Inc. Through Hole Resistors RWR89N53R6FSS73

Description
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N53R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N53R6FSS73-ND
Through Hole Resistors RWR89N53R6FSS73-ND
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 53.6 OHM 3W 1% WW AXIAL - RWR89N53R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3W 1% WW AXIAL
RWR89N53R6FSS73
RES 53.6 OHM 3W 1% WW AXIAL RWR89N53R6FSS73
RES 53.6ohm 3W 1% WW AXIAL

RES 53.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N53R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N53R6FSS73
Wirewound Resistors 3110-RWR89N53R6FSS73
ESN-2B 53.6 1% RWR89N53R6FS S73

ESN-2B 53.6 1% RWR89N53R6FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C5007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C5007
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C5007
Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N53R6FSS73-ND RWR89N53R6FSS73 3110-RWR89N53R6FSS73 64C5007
Product Name Through Hole Resistors RES 53.6 OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details