Vishay Intertechnology, Inc. RES 53.6 OHM 3W 1% WW AXIAL RWR89N53R6FSS70

Description
RES 53.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 3W 1% WW AXIAL - RWR89N53R6FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3W 1% WW AXIAL
RWR89N53R6FSS70
RES 53.6 OHM 3W 1% WW AXIAL RWR89N53R6FSS70
RES 53.6ohm 3W 1% WW AXIAL

RES 53.6ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N53R6FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N53R6FSS70
Wirewound Resistors 3110-RWR89N53R6FSS70
ESN-2B 53.6 1% RWR89N53R6FS S70

ESN-2B 53.6 1% RWR89N53R6FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N53R6FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N53R6FSS70-ND
Through Hole Resistors RWR89N53R6FSS70-ND
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C5006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C5006
Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C5006
Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,53.6Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N53R6FSS70 3110-RWR89N53R6FSS70 RWR89N53R6FSS70-ND 64C5006
Product Name RES 53.6 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,53.6Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details