Vishay Intertechnology, Inc. RES 53.6 OHM 3W 1% WW AXIAL RWR89N53R6FSBSL

Description
RES 53.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 3W 1% WW AXIAL - RWR89N53R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3W 1% WW AXIAL
RWR89N53R6FSBSL
RES 53.6 OHM 3W 1% WW AXIAL RWR89N53R6FSBSL
RES 53.6ohm 3W 1% WW AXIAL

RES 53.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N53R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N53R6FSBSL-ND
Through Hole Resistors RWR89N53R6FSBSL-ND
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N53R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N53R6FSBSL
Wirewound Resistors 3110-RWR89N53R6FSBSL
ESN-2B 53.6 1% RWR89N53R6FS BSL

ESN-2B 53.6 1% RWR89N53R6FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N53R6FSBSL RWR89N53R6FSBSL-ND 3110-RWR89N53R6FSBSL
Product Name RES 53.6 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details