Vishay Intertechnology, Inc. Wirewound Resistors RWR89N53R6FRB12

Description
ESN-2B 53.6 1% RWR89N53R6FR B12
Request a Quote Datasheet
Description
ESN-2B 53.6 1% RWR89N53R6FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N53R6FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N53R6FRB12
Wirewound Resistors 3110-RWR89N53R6FRB12
ESN-2B 53.6 1% RWR89N53R6FR B12

ESN-2B 53.6 1% RWR89N53R6FR B12

Supplier's Site Datasheet
RES 53.6 OHM 3W 1% WW AXIAL - RWR89N53R6FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 3W 1% WW AXIAL
RWR89N53R6FRB12
RES 53.6 OHM 3W 1% WW AXIAL RWR89N53R6FRB12
RES 53.6ohm 3W 1% WW AXIAL

RES 53.6ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N53R6FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N53R6FRB12-ND
Through Hole Resistors RWR89N53R6FRB12-ND
53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N53R6FRB12 RWR89N53R6FRB12 RWR89N53R6FRB12-ND
Product Name Wirewound Resistors RES 53.6 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details