53 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 53ohm 3W 0.1% WW AXIAL
ESN-2B 53 .1% RWR89N53R0BS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89N53R0BSBSL-ND | RWR89N53R0BSBSL | 3110-RWR89N53R0BSBSL |
| Product Name | Through Hole Resistors | RES 53 OHM 3W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 53 ohms | 53 ohms | 53 ohms |