Vishay Intertechnology, Inc. Through Hole Resistors RWR89N53R0BSB12

Description
53 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
53 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N53R0BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N53R0BSB12-ND
Through Hole Resistors RWR89N53R0BSB12-ND
53 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N53R0BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N53R0BSB12
Wirewound Resistors 3110-RWR89N53R0BSB12
ESN-2B 53 .1% RWR89N53R0BS B12

ESN-2B 53 .1% RWR89N53R0BS B12

Supplier's Site Datasheet
RES 53 OHM 3W 0.1% WW AXIAL - RWR89N53R0BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53 OHM 3W 0.1% WW AXIAL
RWR89N53R0BSB12
RES 53 OHM 3W 0.1% WW AXIAL RWR89N53R0BSB12
RES 53ohm 3W 0.1% WW AXIAL

RES 53ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N53R0BSB12-ND 3110-RWR89N53R0BSB12 RWR89N53R0BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 53 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53 ohms 53 ohms 53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details