Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5360FRS70

Description
ESN-2B 536 1% RWR89N5360FR S70
Request a Quote Datasheet
Description
ESN-2B 536 1% RWR89N5360FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5360FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5360FRS70
Wirewound Resistors 3110-RWR89N5360FRS70
ESN-2B 536 1% RWR89N5360FR S70

ESN-2B 536 1% RWR89N5360FR S70

Supplier's Site Datasheet
RES 536 OHM 3W 1% WW AXIAL - RWR89N5360FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3W 1% WW AXIAL
RWR89N5360FRS70
RES 536 OHM 3W 1% WW AXIAL RWR89N5360FRS70
RES 536ohm 3W 1% WW AXIAL

RES 536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5360FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5360FRS70-ND
Through Hole Resistors RWR89N5360FRS70-ND
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5360FRS70 RWR89N5360FRS70 RWR89N5360FRS70-ND
Product Name Wirewound Resistors RES 536 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details