Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5360FRBSL

Description
ESN-2B 536 1% RWR89N5360FR BSL
Request a Quote Datasheet
Description
ESN-2B 536 1% RWR89N5360FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5360FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5360FRBSL
Wirewound Resistors 3110-RWR89N5360FRBSL
ESN-2B 536 1% RWR89N5360FR BSL

ESN-2B 536 1% RWR89N5360FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5360FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5360FRBSL-ND
Through Hole Resistors RWR89N5360FRBSL-ND
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 536 OHM 3W 1% WW AXIAL - RWR89N5360FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3W 1% WW AXIAL
RWR89N5360FRBSL
RES 536 OHM 3W 1% WW AXIAL RWR89N5360FRBSL
RES 536ohm 3W 1% WW AXIAL

RES 536ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5360FRBSL RWR89N5360FRBSL-ND RWR89N5360FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 536 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details