Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5360FRB12

Description
ESN-2B 536 1% RWR89N5360FR B12
Request a Quote Datasheet
Description
ESN-2B 536 1% RWR89N5360FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5360FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5360FRB12
Wirewound Resistors 3110-RWR89N5360FRB12
ESN-2B 536 1% RWR89N5360FR B12

ESN-2B 536 1% RWR89N5360FR B12

Supplier's Site Datasheet
RES 536 OHM 3W 1% WW AXIAL - RWR89N5360FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 3W 1% WW AXIAL
RWR89N5360FRB12
RES 536 OHM 3W 1% WW AXIAL RWR89N5360FRB12
RES 536ohm 3W 1% WW AXIAL

RES 536ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N5360FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5360FRB12-ND
Through Hole Resistors RWR89N5360FRB12-ND
536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

536 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5360FRB12 RWR89N5360FRB12 RWR89N5360FRB12-ND
Product Name Wirewound Resistors RES 536 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details