Vishay Intertechnology, Inc. Wirewound Resistors RWR89N51R1FSS70

Description
ESN-2B 51.1 1% RWR89N51R1FS S70
Request a Quote Datasheet
Description
ESN-2B 51.1 1% RWR89N51R1FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N51R1FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N51R1FSS70
Wirewound Resistors 3110-RWR89N51R1FSS70
ESN-2B 51.1 1% RWR89N51R1FS S70

ESN-2B 51.1 1% RWR89N51R1FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N51R1FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N51R1FSS70-ND
Through Hole Resistors RWR89N51R1FSS70-ND
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 51.1 OHM 3W 1% WW AXIAL - RWR89N51R1FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 3W 1% WW AXIAL
RWR89N51R1FSS70
RES 51.1 OHM 3W 1% WW AXIAL RWR89N51R1FSS70
RES 51.1ohm 3W 1% WW AXIAL

RES 51.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N51R1FSS70 RWR89N51R1FSS70-ND RWR89N51R1FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 51.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details