Vishay Intertechnology, Inc. Wirewound Resistors RWR89N51R1FSBSL

Description
ESN-2B 51.1 1% RWR89N51R1FS BSL
Request a Quote Datasheet
Description
ESN-2B 51.1 1% RWR89N51R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N51R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N51R1FSBSL
Wirewound Resistors 3110-RWR89N51R1FSBSL
ESN-2B 51.1 1% RWR89N51R1FS BSL

ESN-2B 51.1 1% RWR89N51R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N51R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N51R1FSBSL-ND
Through Hole Resistors RWR89N51R1FSBSL-ND
51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 51.1 OHM 3W 1% WW AXIAL - RWR89N51R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 3W 1% WW AXIAL
RWR89N51R1FSBSL
RES 51.1 OHM 3W 1% WW AXIAL RWR89N51R1FSBSL
RES 51.1ohm 3W 1% WW AXIAL

RES 51.1ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N51R1FSBSL RWR89N51R1FSBSL-ND RWR89N51R1FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 51.1 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details