Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5110FRS73

Description
ESN-2B 511 1% RWR89N5110FR S73
Request a Quote Datasheet
Description
ESN-2B 511 1% RWR89N5110FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5110FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5110FRS73
Wirewound Resistors 3110-RWR89N5110FRS73
ESN-2B 511 1% RWR89N5110FR S73

ESN-2B 511 1% RWR89N5110FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5110FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5110FRS73-ND
Through Hole Resistors RWR89N5110FRS73-ND
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 511 OHM 3W 1% WW AXIAL - RWR89N5110FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3W 1% WW AXIAL
RWR89N5110FRS73
RES 511 OHM 3W 1% WW AXIAL RWR89N5110FRS73
RES 511ohm 3W 1% WW AXIAL

RES 511ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4997
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4997
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N5110FRS73 RWR89N5110FRS73-ND RWR89N5110FRS73 64C4997
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 3W 1% WW AXIAL Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details