Vishay Intertechnology, Inc. Wirewound Resistors RWR89N5110FRBSL

Description
ESN-2B 511 1% RWR89N5110FR BSL
Request a Quote Datasheet
Description
ESN-2B 511 1% RWR89N5110FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N5110FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N5110FRBSL
Wirewound Resistors 3110-RWR89N5110FRBSL
ESN-2B 511 1% RWR89N5110FR BSL

ESN-2B 511 1% RWR89N5110FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N5110FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N5110FRBSL-ND
Through Hole Resistors RWR89N5110FRBSL-ND
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 511 OHM 3W 1% WW AXIAL - RWR89N5110FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 3W 1% WW AXIAL
RWR89N5110FRBSL
RES 511 OHM 3W 1% WW AXIAL RWR89N5110FRBSL
RES 511ohm 3W 1% WW AXIAL

RES 511ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N5110FRBSL RWR89N5110FRBSL-ND RWR89N5110FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 511 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 3-1630027-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers