Vishay Intertechnology, Inc. Wirewound Resistors RWR89N50R0FMB12

Description
ESN-2B 50 1% RWR89N50R0FM B12
Request a Quote Datasheet
Description
ESN-2B 50 1% RWR89N50R0FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N50R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N50R0FMB12
Wirewound Resistors 3110-RWR89N50R0FMB12
ESN-2B 50 1% RWR89N50R0FM B12

ESN-2B 50 1% RWR89N50R0FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N50R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N50R0FMB12-ND
Through Hole Resistors RWR89N50R0FMB12-ND
50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 50 OHM 3W 1% WW AXIAL - RWR89N50R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 3W 1% WW AXIAL
RWR89N50R0FMB12
RES 50 OHM 3W 1% WW AXIAL RWR89N50R0FMB12
RES 50ohm 3W 1% WW AXIAL

RES 50ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N50R0FMB12 RWR89N50R0FMB12-ND RWR89N50R0FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 50 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details