Vishay Intertechnology, Inc. Through Hole Resistors RWR89N4R99FSB12

Description
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N4R99FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R99FSB12-ND
Through Hole Resistors RWR89N4R99FSB12-ND
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.99 OHM 3W 1% WW AXIAL - RWR89N4R99FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 3W 1% WW AXIAL
RWR89N4R99FSB12
RES 4.99 OHM 3W 1% WW AXIAL RWR89N4R99FSB12
RES 4.99ohm 3W 1% WW AXIAL

RES 4.99ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N4R99FSB12-ND RWR89N4R99FSB12
Product Name Through Hole Resistors RES 4.99 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details