Vishay Intertechnology, Inc. RES 4.87 OHM 3W 1% WW AXIAL RWR89N4R87FRBSL

Description
RES 4.87ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 3W 1% WW AXIAL - RWR89N4R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 3W 1% WW AXIAL
RWR89N4R87FRBSL
RES 4.87 OHM 3W 1% WW AXIAL RWR89N4R87FRBSL
RES 4.87ohm 3W 1% WW AXIAL

RES 4.87ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R87FRBSL-ND
Through Hole Resistors RWR89N4R87FRBSL-ND
4.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N4R87FRBSL RWR89N4R87FRBSL-ND
Product Name RES 4.87 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details