Vishay Intertechnology, Inc. RES 4.75 OHM 3W 1% WW AXIAL RWR89N4R75FSS73

Description
RES 4.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 3W 1% WW AXIAL - RWR89N4R75FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 3W 1% WW AXIAL
RWR89N4R75FSS73
RES 4.75 OHM 3W 1% WW AXIAL RWR89N4R75FSS73
RES 4.75ohm 3W 1% WW AXIAL

RES 4.75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4R75FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R75FSS73-ND
Through Hole Resistors RWR89N4R75FSS73-ND
4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N4R75FSS73 RWR89N4R75FSS73-ND
Product Name RES 4.75 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details