Vishay Intertechnology, Inc. RES 4.75 OHM 3W 1% WW AXIAL RWR89N4R75FRRSL

Description
RES 4.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 3W 1% WW AXIAL - RWR89N4R75FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 3W 1% WW AXIAL
RWR89N4R75FRRSL
RES 4.75 OHM 3W 1% WW AXIAL RWR89N4R75FRRSL
RES 4.75ohm 3W 1% WW AXIAL

RES 4.75ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4R75FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R75FRRSL-ND
Through Hole Resistors RWR89N4R75FRRSL-ND
4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N4R75FRRSL RWR89N4R75FRRSL-ND
Product Name RES 4.75 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details