Vishay Intertechnology, Inc. RES 4.12 OHM 3W 0.1% WW AXIAL RWR89N4R12BRRSL

Description
RES 4.12ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.12ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12 OHM 3W 0.1% WW AXIAL - RWR89N4R12BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12 OHM 3W 0.1% WW AXIAL
RWR89N4R12BRRSL
RES 4.12 OHM 3W 0.1% WW AXIAL RWR89N4R12BRRSL
RES 4.12ohm 3W 0.1% WW AXIAL

RES 4.12ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4R12BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R12BRRSL-ND
Through Hole Resistors RWR89N4R12BRRSL-ND
4.12 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.12 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N4R12BRRSL RWR89N4R12BRRSL-ND
Product Name RES 4.12 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.12 ohms 4.12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details