Vishay Intertechnology, Inc. RES 4.02 OHM 3W 1% WW AXIAL RWR89N4R02FRS73

Description
RES 4.02ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 3W 1% WW AXIAL - RWR89N4R02FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3W 1% WW AXIAL
RWR89N4R02FRS73
RES 4.02 OHM 3W 1% WW AXIAL RWR89N4R02FRS73
RES 4.02ohm 3W 1% WW AXIAL

RES 4.02ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4R02FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R02FRS73-ND
Through Hole Resistors RWR89N4R02FRS73-ND
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4866
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4866
Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N4R02FRS73 RWR89N4R02FRS73-ND 64C4866
Product Name RES 4.02 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details