Vishay Intertechnology, Inc. Through Hole Resistors RWR89N4R02BSRSL

Description
4.02 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N4R02BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4R02BSRSL-ND
Through Hole Resistors RWR89N4R02BSRSL-ND
4.02 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 4.02 OHM 3W 0.1% WW AXIAL - RWR89N4R02BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 3W 0.1% WW AXIAL
RWR89N4R02BSRSL
RES 4.02 OHM 3W 0.1% WW AXIAL RWR89N4R02BSRSL
RES 4.02ohm 3W 0.1% WW AXIAL

RES 4.02ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N4R02BSRSL-ND RWR89N4R02BSRSL
Product Name Through Hole Resistors RES 4.02 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details