Vishay Intertechnology, Inc. RES 49.9 OHM 3W 1% WW AXIAL RWR89N49R9FRS70

Description
RES 49.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 3W 1% WW AXIAL - RWR89N49R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 1% WW AXIAL
RWR89N49R9FRS70
RES 49.9 OHM 3W 1% WW AXIAL RWR89N49R9FRS70
RES 49.9ohm 3W 1% WW AXIAL

RES 49.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N49R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N49R9FRS70
Wirewound Resistors 3110-RWR89N49R9FRS70
ESN-2B 49.9 1% RWR89N49R9FR S70

ESN-2B 49.9 1% RWR89N49R9FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N49R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N49R9FRS70-ND
Through Hole Resistors RWR89N49R9FRS70-ND
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4948
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4948
Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N49R9FRS70 3110-RWR89N49R9FRS70 RWR89N49R9FRS70-ND 64C4948
Product Name RES 49.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details