Vishay Intertechnology, Inc. Wirewound Resistors RWR89N49R9FRRSL

Description
ESN-2B 49.9 1% RWR89N49R9FR RSL
Request a Quote Datasheet
Description
ESN-2B 49.9 1% RWR89N49R9FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N49R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N49R9FRRSL
Wirewound Resistors 3110-RWR89N49R9FRRSL
ESN-2B 49.9 1% RWR89N49R9FR RSL

ESN-2B 49.9 1% RWR89N49R9FR RSL

Supplier's Site Datasheet
RES 49.9 OHM 3W 1% WW AXIAL - RWR89N49R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 3W 1% WW AXIAL
RWR89N49R9FRRSL
RES 49.9 OHM 3W 1% WW AXIAL RWR89N49R9FRRSL
RES 49.9ohm 3W 1% WW AXIAL

RES 49.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N49R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N49R9FRRSL-ND
Through Hole Resistors RWR89N49R9FRRSL-ND
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N49R9FRRSL RWR89N49R9FRRSL RWR89N49R9FRRSL-ND
Product Name Wirewound Resistors RES 49.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details