Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4990FSS70

Description
ESN-2B 499 1% RWR89N4990FS S70
Request a Quote Datasheet
Description
ESN-2B 499 1% RWR89N4990FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4990FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4990FSS70
Wirewound Resistors 3110-RWR89N4990FSS70
ESN-2B 499 1% RWR89N4990FS S70

ESN-2B 499 1% RWR89N4990FS S70

Supplier's Site Datasheet
RES 499 OHM 3W 1% WW AXIAL - RWR89N4990FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 1% WW AXIAL
RWR89N4990FSS70
RES 499 OHM 3W 1% WW AXIAL RWR89N4990FSS70
RES 499ohm 3W 1% WW AXIAL

RES 499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4990FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4990FSS70-ND
Through Hole Resistors RWR89N4990FSS70-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4961
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4961
Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N4990FSS70 RWR89N4990FSS70 RWR89N4990FSS70-ND 64C4961
Product Name Wirewound Resistors RES 499 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details