Vishay Intertechnology, Inc. RES 499 OHM 3W 1% WW AXIAL RWR89N4990FRS70

Description
RES 499ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 3W 1% WW AXIAL - RWR89N4990FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 3W 1% WW AXIAL
RWR89N4990FRS70
RES 499 OHM 3W 1% WW AXIAL RWR89N4990FRS70
RES 499ohm 3W 1% WW AXIAL

RES 499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4990FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4990FRS70-ND
Through Hole Resistors RWR89N4990FRS70-ND
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N4990FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4990FRS70
Wirewound Resistors 3110-RWR89N4990FRS70
ESN-2B 499 1% RWR89N4990FR S70

ESN-2B 499 1% RWR89N4990FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4956 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4956
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4956
Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N4990FRS70 RWR89N4990FRS70-ND 3110-RWR89N4990FRS70 64C4956
Product Name RES 499 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 159629 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details