Vishay Intertechnology, Inc. Through Hole Resistors RWR89N4870FRB12

Description
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N4870FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4870FRB12-ND
Through Hole Resistors RWR89N4870FRB12-ND
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N4870FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4870FRB12
Wirewound Resistors 3110-RWR89N4870FRB12
ESN-2B 487 1% RWR89N4870FR B12

ESN-2B 487 1% RWR89N4870FR B12

Supplier's Site Datasheet
RES 487 OHM 3W 1% WW AXIAL - RWR89N4870FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 3W 1% WW AXIAL
RWR89N4870FRB12
RES 487 OHM 3W 1% WW AXIAL RWR89N4870FRB12
RES 487ohm 3W 1% WW AXIAL

RES 487ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N4870FRB12-ND 3110-RWR89N4870FRB12 RWR89N4870FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 487 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 487 ohms 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details