Vishay Intertechnology, Inc. Through Hole Resistors RWR89N47R5FSRSL

Description
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N47R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R5FSRSL-ND
Through Hole Resistors RWR89N47R5FSRSL-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 47.5 OHM 3W 1% WW AXIAL - RWR89N47R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89N47R5FSRSL
RES 47.5 OHM 3W 1% WW AXIAL RWR89N47R5FSRSL
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N47R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R5FSRSL
Wirewound Resistors 3110-RWR89N47R5FSRSL
ESN-2B 47.5 1% RWR89N47R5FS RSL

ESN-2B 47.5 1% RWR89N47R5FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N47R5FSRSL-ND RWR89N47R5FSRSL 3110-RWR89N47R5FSRSL
Product Name Through Hole Resistors RES 47.5 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details