Vishay Intertechnology, Inc. RES 47.5 OHM 3W 1% WW AXIAL RWR89N47R5FMB12

Description
RES 47.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 3W 1% WW AXIAL - RWR89N47R5FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 3W 1% WW AXIAL
RWR89N47R5FMB12
RES 47.5 OHM 3W 1% WW AXIAL RWR89N47R5FMB12
RES 47.5ohm 3W 1% WW AXIAL

RES 47.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N47R5FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R5FMB12
Wirewound Resistors 3110-RWR89N47R5FMB12
ESN-2B 47.5 1% RWR89N47R5FM B12

ESN-2B 47.5 1% RWR89N47R5FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N47R5FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R5FMB12-ND
Through Hole Resistors RWR89N47R5FMB12-ND
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N47R5FMB12 3110-RWR89N47R5FMB12 RWR89N47R5FMB12-ND
Product Name RES 47.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers