Vishay Intertechnology, Inc. Wirewound Resistors RWR89N47R0DSS73

Description
ESN-2B 47 .5% RWR89N47R0DS S73
Request a Quote Datasheet
Description
ESN-2B 47 .5% RWR89N47R0DS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N47R0DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R0DSS73
Wirewound Resistors 3110-RWR89N47R0DSS73
ESN-2B 47 .5% RWR89N47R0DS S73

ESN-2B 47 .5% RWR89N47R0DS S73

Supplier's Site Datasheet
RES 47 OHM 3W 0.5% WW AXIAL - RWR89N47R0DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3W 0.5% WW AXIAL
RWR89N47R0DSS73
RES 47 OHM 3W 0.5% WW AXIAL RWR89N47R0DSS73
RES 47ohm 3W 0.5% WW AXIAL

RES 47ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N47R0DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R0DSS73-ND
Through Hole Resistors RWR89N47R0DSS73-ND
47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N47R0DSS73 RWR89N47R0DSS73 RWR89N47R0DSS73-ND
Product Name Wirewound Resistors RES 47 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details