Vishay Intertechnology, Inc. RES 47 OHM 3W 0.5% WW AXIAL RWR89N47R0DSBSL

Description
RES 47ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 3W 0.5% WW AXIAL - RWR89N47R0DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 3W 0.5% WW AXIAL
RWR89N47R0DSBSL
RES 47 OHM 3W 0.5% WW AXIAL RWR89N47R0DSBSL
RES 47ohm 3W 0.5% WW AXIAL

RES 47ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N47R0DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N47R0DSBSL-ND
Through Hole Resistors RWR89N47R0DSBSL-ND
47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N47R0DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N47R0DSBSL
Wirewound Resistors 3110-RWR89N47R0DSBSL
ESN-2B 47 .5% RWR89N47R0DS BSL

ESN-2B 47 .5% RWR89N47R0DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N47R0DSBSL RWR89N47R0DSBSL-ND 3110-RWR89N47R0DSBSL
Product Name RES 47 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A62RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details