Vishay Intertechnology, Inc. Wirewound Resistors RWR89N4750FSRSL

Description
ESN-2B 475 1% RWR89N4750FS RSL
Request a Quote Datasheet
Description
ESN-2B 475 1% RWR89N4750FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N4750FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4750FSRSL
Wirewound Resistors 3110-RWR89N4750FSRSL
ESN-2B 475 1% RWR89N4750FS RSL

ESN-2B 475 1% RWR89N4750FS RSL

Supplier's Site Datasheet
RES 475 OHM 3W 1% WW AXIAL - RWR89N4750FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 1% WW AXIAL
RWR89N4750FSRSL
RES 475 OHM 3W 1% WW AXIAL RWR89N4750FSRSL
RES 475ohm 3W 1% WW AXIAL

RES 475ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4750FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4750FSRSL-ND
Through Hole Resistors RWR89N4750FSRSL-ND
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N4750FSRSL RWR89N4750FSRSL RWR89N4750FSRSL-ND
Product Name Wirewound Resistors RES 475 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers