Vishay Intertechnology, Inc. Through Hole Resistors RWR89N4750FRB12

Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N4750FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4750FRB12-ND
Through Hole Resistors RWR89N4750FRB12-ND
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N4750FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4750FRB12
Wirewound Resistors 3110-RWR89N4750FRB12
ESN-2B 475 1% RWR89N4750FR B12

ESN-2B 475 1% RWR89N4750FR B12

Supplier's Site Datasheet
RES 475 OHM 3W 1% WW AXIAL - RWR89N4750FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 3W 1% WW AXIAL
RWR89N4750FRB12
RES 475 OHM 3W 1% WW AXIAL RWR89N4750FRB12
RES 475ohm 3W 1% WW AXIAL

RES 475ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1286
Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1286
Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,475Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N4750FRB12-ND 3110-RWR89N4750FRB12 RWR89N4750FRB12 75K1286
Product Name Through Hole Resistors Wirewound Resistors RES 475 OHM 3W 1% WW AXIAL Resistor,metal Alloy,475Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 475 ohms 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details