Vishay Intertechnology, Inc. RES 470 OHM 3W 1% WW AXIAL RWR89N4700FRB12

Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 3W 1% WW AXIAL - RWR89N4700FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 3W 1% WW AXIAL
RWR89N4700FRB12
RES 470 OHM 3W 1% WW AXIAL RWR89N4700FRB12
RES 470ohm 3W 1% WW AXIAL

RES 470ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4700FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4700FRB12-ND
Through Hole Resistors RWR89N4700FRB12-ND
470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N4700FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4700FRB12
Wirewound Resistors 3110-RWR89N4700FRB12
ESN-2B 470 1% RWR89N4700FR B12

ESN-2B 470 1% RWR89N4700FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N4700FRB12 RWR89N4700FRB12-ND 3110-RWR89N4700FRB12
Product Name RES 470 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details