Vishay Intertechnology, Inc. Through Hole Resistors RWR89N46R4FSB12

Description
46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N46R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N46R4FSB12-ND
Through Hole Resistors RWR89N46R4FSB12-ND
46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N46R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N46R4FSB12
Wirewound Resistors 3110-RWR89N46R4FSB12
ESN-2B 46.4 1% RWR89N46R4FS B12

ESN-2B 46.4 1% RWR89N46R4FS B12

Supplier's Site Datasheet
RES 46.4 OHM 3W 1% WW AXIAL - RWR89N46R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 3W 1% WW AXIAL
RWR89N46R4FSB12
RES 46.4 OHM 3W 1% WW AXIAL RWR89N46R4FSB12
RES 46.4ohm 3W 1% WW AXIAL

RES 46.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N46R4FSB12-ND 3110-RWR89N46R4FSB12 RWR89N46R4FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 46.4 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details