Vishay Intertechnology, Inc. Wirewound Resistors RWR89N46R4FRRSL

Description
ESN-2B 46.4 1% RWR89N46R4FR RSL
Request a Quote Datasheet
Description
ESN-2B 46.4 1% RWR89N46R4FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N46R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N46R4FRRSL
Wirewound Resistors 3110-RWR89N46R4FRRSL
ESN-2B 46.4 1% RWR89N46R4FR RSL

ESN-2B 46.4 1% RWR89N46R4FR RSL

Supplier's Site Datasheet
RES 46.4 OHM 3W 1% WW AXIAL - RWR89N46R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 3W 1% WW AXIAL
RWR89N46R4FRRSL
RES 46.4 OHM 3W 1% WW AXIAL RWR89N46R4FRRSL
RES 46.4ohm 3W 1% WW AXIAL

RES 46.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N46R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N46R4FRRSL-ND
Through Hole Resistors RWR89N46R4FRRSL-ND
46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N46R4FRRSL RWR89N46R4FRRSL RWR89N46R4FRRSL-ND
Product Name Wirewound Resistors RES 46.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details