Vishay Intertechnology, Inc. RES 464 OHM 3W 1% WW AXIAL RWR89N4640FRS73

Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 3W 1% WW AXIAL - RWR89N4640FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 3W 1% WW AXIAL
RWR89N4640FRS73
RES 464 OHM 3W 1% WW AXIAL RWR89N4640FRS73
RES 464ohm 3W 1% WW AXIAL

RES 464ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N4640FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4640FRS73
Wirewound Resistors 3110-RWR89N4640FRS73
ESN-2B 464 1% RWR89N4640FR S73

ESN-2B 464 1% RWR89N4640FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4640FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4640FRS73-ND
Through Hole Resistors RWR89N4640FRS73-ND
464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N4640FRS73 3110-RWR89N4640FRS73 RWR89N4640FRS73-ND
Product Name RES 464 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details