Vishay Intertechnology, Inc. RES 45.3 OHM 3W 1% WW AXIAL RWR89N45R3FSS70

Description
RES 45.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 3W 1% WW AXIAL - RWR89N45R3FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 3W 1% WW AXIAL
RWR89N45R3FSS70
RES 45.3 OHM 3W 1% WW AXIAL RWR89N45R3FSS70
RES 45.3ohm 3W 1% WW AXIAL

RES 45.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N45R3FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N45R3FSS70-ND
Through Hole Resistors RWR89N45R3FSS70-ND
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N45R3FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N45R3FSS70
Wirewound Resistors 3110-RWR89N45R3FSS70
ESN-2B 45.3 1% RWR89N45R3FS S70

ESN-2B 45.3 1% RWR89N45R3FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N45R3FSS70 RWR89N45R3FSS70-ND 3110-RWR89N45R3FSS70
Product Name RES 45.3 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details