Vishay Intertechnology, Inc. Through Hole Resistors RWR89N45R3FRBSL

Description
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N45R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N45R3FRBSL-ND
Through Hole Resistors RWR89N45R3FRBSL-ND
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N45R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N45R3FRBSL
Wirewound Resistors 3110-RWR89N45R3FRBSL
ESN-2B 45.3 1% RWR89N45R3FR BSL

ESN-2B 45.3 1% RWR89N45R3FR BSL

Supplier's Site Datasheet
RES 45.3 OHM 3W 1% WW AXIAL - RWR89N45R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 3W 1% WW AXIAL
RWR89N45R3FRBSL
RES 45.3 OHM 3W 1% WW AXIAL RWR89N45R3FRBSL
RES 45.3ohm 3W 1% WW AXIAL

RES 45.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N45R3FRBSL-ND 3110-RWR89N45R3FRBSL RWR89N45R3FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 45.3 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details