Vishay Intertechnology, Inc. Through Hole Resistors RWR89N45R3FPS70

Description
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N45R3FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N45R3FPS70-ND
Through Hole Resistors RWR89N45R3FPS70-ND
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N45R3FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N45R3FPS70
Wirewound Resistors 3110-RWR89N45R3FPS70
ESN-2B 45.3 1% RWR89N45R3FP S70

ESN-2B 45.3 1% RWR89N45R3FP S70

Supplier's Site Datasheet
RES 45.3 OHM 3W 1% WW AXIAL - RWR89N45R3FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 3W 1% WW AXIAL
RWR89N45R3FPS70
RES 45.3 OHM 3W 1% WW AXIAL RWR89N45R3FPS70
RES 45.3ohm 3W 1% WW AXIAL

RES 45.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N45R3FPS70-ND 3110-RWR89N45R3FPS70 RWR89N45R3FPS70
Product Name Through Hole Resistors Wirewound Resistors RES 45.3 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details