Vishay Intertechnology, Inc. RES 453 OHM 3W 1% WW AXIAL RWR89N4530FRBSL

Description
RES 453ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 3W 1% WW AXIAL - RWR89N4530FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 3W 1% WW AXIAL
RWR89N4530FRBSL
RES 453 OHM 3W 1% WW AXIAL RWR89N4530FRBSL
RES 453ohm 3W 1% WW AXIAL

RES 453ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N4530FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4530FRBSL
Wirewound Resistors 3110-RWR89N4530FRBSL
ESN-2B 453 1% RWR89N4530FR BSL

ESN-2B 453 1% RWR89N4530FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4530FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4530FRBSL-ND
Through Hole Resistors RWR89N4530FRBSL-ND
453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N4530FRBSL 3110-RWR89N4530FRBSL RWR89N4530FRBSL-ND
Product Name RES 453 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers