Vishay Intertechnology, Inc. RES 453 OHM 3W 1% WW AXIAL RWR89N4530FRB12

Description
RES 453ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 3W 1% WW AXIAL - RWR89N4530FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 3W 1% WW AXIAL
RWR89N4530FRB12
RES 453 OHM 3W 1% WW AXIAL RWR89N4530FRB12
RES 453ohm 3W 1% WW AXIAL

RES 453ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N4530FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4530FRB12-ND
Through Hole Resistors RWR89N4530FRB12-ND
453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N4530FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4530FRB12
Wirewound Resistors 3110-RWR89N4530FRB12
ESN-2B 453 1% RWR89N4530FR B12

ESN-2B 453 1% RWR89N4530FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N4530FRB12 RWR89N4530FRB12-ND 3110-RWR89N4530FRB12
Product Name RES 453 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details