Vishay Intertechnology, Inc. Through Hole Resistors RWR89N44R2FSB12

Description
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N44R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N44R2FSB12-ND
Through Hole Resistors RWR89N44R2FSB12-ND
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N44R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N44R2FSB12
Wirewound Resistors 3110-RWR89N44R2FSB12
ESN-2B 44.2 1% RWR89N44R2FS B12

ESN-2B 44.2 1% RWR89N44R2FS B12

Supplier's Site Datasheet
RES 44.2 OHM 3W 1% WW AXIAL - RWR89N44R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 3W 1% WW AXIAL
RWR89N44R2FSB12
RES 44.2 OHM 3W 1% WW AXIAL RWR89N44R2FSB12
RES 44.2ohm 3W 1% WW AXIAL

RES 44.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N44R2FSB12-ND 3110-RWR89N44R2FSB12 RWR89N44R2FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 44.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR22JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details