Vishay Intertechnology, Inc. Wirewound Resistors RWR89N43R2FRRSL

Description
ESN-2B 43.2 1% RWR89N43R2FR RSL
Request a Quote Datasheet
Description
ESN-2B 43.2 1% RWR89N43R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N43R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N43R2FRRSL
Wirewound Resistors 3110-RWR89N43R2FRRSL
ESN-2B 43.2 1% RWR89N43R2FR RSL

ESN-2B 43.2 1% RWR89N43R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N43R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N43R2FRRSL-ND
Through Hole Resistors RWR89N43R2FRRSL-ND
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 43.2 OHM 3W 1% WW AXIAL - RWR89N43R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 3W 1% WW AXIAL
RWR89N43R2FRRSL
RES 43.2 OHM 3W 1% WW AXIAL RWR89N43R2FRRSL
RES 43.2ohm 3W 1% WW AXIAL

RES 43.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N43R2FRRSL RWR89N43R2FRRSL-ND RWR89N43R2FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 43.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details