Vishay Intertechnology, Inc. Wirewound Resistors RWR89N43R2FRBSL

Description
ESN-2B 43.2 1% RWR89N43R2FR BSL
Request a Quote Datasheet
Description
ESN-2B 43.2 1% RWR89N43R2FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N43R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N43R2FRBSL
Wirewound Resistors 3110-RWR89N43R2FRBSL
ESN-2B 43.2 1% RWR89N43R2FR BSL

ESN-2B 43.2 1% RWR89N43R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N43R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N43R2FRBSL-ND
Through Hole Resistors RWR89N43R2FRBSL-ND
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 43.2 OHM 3W 1% WW AXIAL - RWR89N43R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 3W 1% WW AXIAL
RWR89N43R2FRBSL
RES 43.2 OHM 3W 1% WW AXIAL RWR89N43R2FRBSL
RES 43.2ohm 3W 1% WW AXIAL

RES 43.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N43R2FRBSL RWR89N43R2FRBSL-ND RWR89N43R2FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 43.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details