Vishay Intertechnology, Inc. Wirewound Resistors RWR89N42R2FRBSL

Description
ESN-2B 42.2 1% RWR89N42R2FR BSL
Request a Quote Datasheet
Description
ESN-2B 42.2 1% RWR89N42R2FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N42R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N42R2FRBSL
Wirewound Resistors 3110-RWR89N42R2FRBSL
ESN-2B 42.2 1% RWR89N42R2FR BSL

ESN-2B 42.2 1% RWR89N42R2FR BSL

Supplier's Site Datasheet
RES 42.2 OHM 3W 1% WW AXIAL - RWR89N42R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 3W 1% WW AXIAL
RWR89N42R2FRBSL
RES 42.2 OHM 3W 1% WW AXIAL RWR89N42R2FRBSL
RES 42.2ohm 3W 1% WW AXIAL

RES 42.2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N42R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N42R2FRBSL-ND
Through Hole Resistors RWR89N42R2FRBSL-ND
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N42R2FRBSL RWR89N42R2FRBSL RWR89N42R2FRBSL-ND
Product Name Wirewound Resistors RES 42.2 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details