Vishay Intertechnology, Inc. RES 422 OHM 3W 1% WW AXIAL RWR89N4220FRS73

Description
RES 422ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 3W 1% WW AXIAL - RWR89N4220FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 3W 1% WW AXIAL
RWR89N4220FRS73
RES 422 OHM 3W 1% WW AXIAL RWR89N4220FRS73
RES 422ohm 3W 1% WW AXIAL

RES 422ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N4220FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4220FRS73
Wirewound Resistors 3110-RWR89N4220FRS73
ESN-2B 422 1% RWR89N4220FR S73

ESN-2B 422 1% RWR89N4220FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4220FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4220FRS73-ND
Through Hole Resistors RWR89N4220FRS73-ND
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N4220FRS73 3110-RWR89N4220FRS73 RWR89N4220FRS73-ND
Product Name RES 422 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623732-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details